"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 14POS 0.1 GOLD PCB
80001138520 939850-01-14-RA=14/1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 939850-01-14-RA-ND | 939850-01-14-RA | 62R6694 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 80001138520 939850-01-14-Ra=14/1R/bmskt/.100/str/.125/10Ave/rohs 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |