"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
CONN RCPT 26POS 0.1 TIN PCB
80000910135 929984-01-26-RK=26/.
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929984-01-26-RK-ND | 929984-01-26-RK | 34P9419 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 80000910135 929984-01-26-Rk=26/.100/str/skt/1R/.125/lp/tin/rohs 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 1.0 amps | 1.0 amps |