3M Headers, Receptacles, Female Sockets 929984-01-20-RK

Description
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 929984-01-20-RK-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
929984-01-20-RK-ND
Headers, Receptacles, Female Sockets 929984-01-20-RK-ND
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
Conn, Rcpt, 20Pos, 1Row, 2.54Mm; Connector Systems 3M - 34P9416 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 20Pos, 1Row, 2.54Mm; Connector Systems 3M
34P9416
Conn, Rcpt, 20Pos, 1Row, 2.54Mm; Connector Systems 3M 34P9416
CONN, RCPT, 20POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RCPT, 20POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 929984-01-20-RK-ND 34P9416
Product Name Headers, Receptacles, Female Sockets Conn, Rcpt, 20Pos, 1Row, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
D-Sub Connector Assemblies - 2262-A50015-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details