"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
CONN RCPT 10POS 0.1 TIN-LEAD PCB
Header Connector,PCB Mount,PLUG,10 Contacts,SKT,0.1 Pitch,PC TAIL Terminal
BOARD CONNECTOR, 10 CONTACT(S), 1 ROW(S), FEMALE, STRAIGHT, 0.1 INCH PITCH, SOLDER TERMINAL, BLACK INSULATOR, SOCKET
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929984-01-10-ND | 929984-01-10 | 21K4650 | 24AK1665 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,10 Contacts,skt,0.1 Pitch,pc Tail Terminal 3M | Board Connector, 10 Contact(S), 1 Row(S), Female, Straight, 0.1 Inch Pitch, Solder Terminal, Black Insulator, Socket 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |