"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
Header Connector,PCB Mount,PLUG,6 Contacts,SKT,0.1 Pitch,PC TAIL Terminal
80620086449 929984-01-06=6/1R/BM
CONN RCPT 6POS 0.1 TIN-LEAD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929984-01-06-ND | 21K4649 | 929984-01-06 |
| Product Name | Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,6 Contacts,skt,0.1 Pitch,pc Tail Terminal 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 1.0 amps | 1.0 amps |