"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
80000909954 929984-01-02-RK=2/.1
CONN RCPT 2POS 0.1 TIN PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929984-01-02-RK-ND | 34P9399 | 929984-01-02-RK |
| Product Name | Headers, Receptacles, Female Sockets | 80000909954 929984-01-02-Rk=2/.100/str/skt/1R/.125/lp/tin/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 1.0 amps | 1.0 amps |