3M Headers, Receptacles, Female Sockets 929975-01-20-RK

Description
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote
Description
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M BTB Connector, part number 34P9387, is a board-to-board connector featuring 40 positions arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and utilizes a tuning fork contact design, which enhances reliability in connections. The connector supports a maximum current rating of 2 amps at 65°C and offers excellent insulation resistance of over 5 x 10^9 Ω at 500 VDC, along with a withstand voltage of 1,500 VRMS at sea level. Constructed with a glass-filled polyester insulator, the connector is rated for operating temperatures between -40°C and +105°C, making it suitable for a variety of environmental conditions. The solder tails are available in tin-lead or matte tin plating options, and the connector includes optional board retention features to enhance stability during assembly. Compliance with RoHS standards is confirmed, ensuring it meets environmental regulations. This connector is part of the 929 series and is compatible with 3M's pin strip headers.

Datasheet Summary
Powered by GS/AI

The 3M BTB Connector, part number 34P9387, is a board-to-board connector featuring 40 positions arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and utilizes a tuning fork contact design, which enhances reliability in connections. The connector supports a maximum current rating of 2 amps at 65°C and offers excellent insulation resistance of over 5 x 10^9 Ω at 500 VDC, along with a withstand voltage of 1,500 VRMS at sea level. Constructed with a glass-filled polyester insulator, the connector is rated for operating temperatures between -40°C and +105°C, making it suitable for a variety of environmental conditions. The solder tails are available in tin-lead or matte tin plating options, and the connector includes optional board retention features to enhance stability during assembly. Compliance with RoHS standards is confirmed, ensuring it meets environmental regulations. This connector is part of the 929 series and is compatible with 3M's pin strip headers.

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 929975E-01-20-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
929975E-01-20-ND
Headers, Receptacles, Female Sockets 929975E-01-20-ND
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 19-929975-01-20-RK-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
19-929975-01-20-RK-ND
Headers, Receptacles, Female Sockets 19-929975-01-20-RK-ND
3M BOARDMOUNT SOCKET, 929 SERIES

3M BOARDMOUNT SOCKET, 929 SERIES

Buy Now Datasheet
80000909848 929975-01-20-Rk=40/.100/str/skt/2R/.125/bm/tin/r Rohs Compliant 3M - 32AC6189 - Newark, An Avnet Company
Chicago, IL, United States
80000909848 929975-01-20-Rk=40/.100/str/skt/2R/.125/bm/tin/r Rohs Compliant 3M
32AC6189
80000909848 929975-01-20-Rk=40/.100/str/skt/2R/.125/bm/tin/r Rohs Compliant 3M 32AC6189
80000909848 929975-01-20-RK=40/. 100/STR/SKT/2R/.125/ BM/TIN/R ROHS COMPLIANT: YES

80000909848 929975-01-20-RK=40/.100/STR/SKT/2R/.125/BM/TIN/R ROHS COMPLIANT: YES

Supplier's Site
Btb Connector, Rcpt, 40Pos, 2Row; Connector Systems 3M - 34P9387 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Rcpt, 40Pos, 2Row; Connector Systems 3M
34P9387
Btb Connector, Rcpt, 40Pos, 2Row; Connector Systems 3M 34P9387
BTB CONNECTOR, RCPT, 40POS, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

BTB CONNECTOR, RCPT, 40POS, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 929975E-01-20-ND 32AC6189 34P9387
Product Name Headers, Receptacles, Female Sockets 80000909848 929975-01-20-Rk=40/.100/str/skt/2R/.125/bm/tin/r Rohs Compliant 3M Btb Connector, Rcpt, 40Pos, 2Row; Connector Systems 3M
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data