"22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
3M BOARDMOUNT SOCKET, 929 SERIES
CONN RCPT 22POS 0.1 TIN PCB
80000909756 929975-01-11-RK=22/.
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929975E-01-11-ND | 929975-01-11-RK | 34P9379 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 80000909756 929975-01-11-Rk=22/.100/str/skt/2R/.125/bm/tin/rohs 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |