3M Connectors Board to Board, PCB Mt Pin Hders & Recept 929975-01-10-RK

Description
7010396743 80000909749 20/.100/STR/SKT/2R/. 125/BM/TIN
Request a Quote
Description
7010396743 80000909749 20/.100/STR/SKT/2R/. 125/BM/TIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 929975-01-10-RK - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
929975-01-10-RK
Connectors Board to Board, PCB Mt Pin Hders & Recept 929975-01-10-RK
7010396743 80000909749 20/.100/STR/SKT/2R/. 125/BM/TIN

7010396743 80000909749 20/.100/STR/SKT/2R/.125/BM/TIN

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
929975-01-10-RK
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929975-01-10-RK
CONN RCPT 20POS 0.1 TIN PCB

CONN RCPT 20POS 0.1 TIN PCB

Supplier's Site
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M - 34P9378 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M
34P9378
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M 34P9378
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 929975-01-10-RK 929975-01-10-RK 34P9378
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1731051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details