"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
3M BOARDMOUNT SOCKET, 929 SERIES
CONN RCPT 16POS 0.1 TIN PCB
BTB CONN, RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929975E-01-08-ND | 929975-01-08-RK | 34P9376 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |