3M BOARDMOUNT SOCKET, 929 SERIES
CONN RCPT 10POS 0.1 TIN-LEAD PCB
80620084410 929975-01-05=10/2R/B
Header Connector,PCB Mount,PLUG,10 Contacts,SKT,0.1 Pitch,PC TAIL Terminal
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19-929975-01-05-ND | 929975-01-05 | 32AC6187 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 80620084410 929975-01-05=10/2R/bmskt/.100/str/.125/tin/60 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |