3M BOARDMOUNT SOCKET, 929 SERIES
Header Connector,PCB Mount,PLUG,6 Contacts,SKT,0.1 Pitch,PC TAIL Terminal
CONN RCPT 6POS 0.1 TIN-LEAD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19-929975-01-03-ND | 01C1008 | 929975-01-03 |
| Product Name | Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,6 Contacts,skt,0.1 Pitch,pc Tail Terminal 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |