3M Headers, Receptacles, Female Sockets 929975-01-03-RK

Description
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet
Description
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 929975E-01-03-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
929975E-01-03-ND
Headers, Receptacles, Female Sockets 929975E-01-03-ND
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 19-929975-01-03-RK-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
19-929975-01-03-RK-ND
Headers, Receptacles, Female Sockets 19-929975-01-03-RK-ND
3M BOARDMOUNT SOCKET, 929 SERIES

3M BOARDMOUNT SOCKET, 929 SERIES

Buy Now Datasheet
Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems 3M - 34P9372 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems 3M
34P9372
Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems 3M 34P9372
CONN, RCPT, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RCPT, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
929975-01-03-RK
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929975-01-03-RK
3M BOARDMOUNT SOCKET, 929 SERIES

3M BOARDMOUNT SOCKET, 929 SERIES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 929975E-01-03-ND 34P9372 929975-01-03-RK
Product Name Headers, Receptacles, Female Sockets Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems 3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Mount Through Hole
Voltage Rating 1500 volts 1500 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51870-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
PCB Connectors - NCA-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details