"33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
CONN RCPT 33POS 0.1 TIN-LEAD PCB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 929974-01-33-ND | 929974-01-33 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 1500 volts | 1500 volts |
| Current Rating | 2.0 amps | 2.0 amps |