"22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
3M BOARDMOUNT SOCKET, 929 SERIES
80001138462 929974-01-22-RK=22/.
80001138439 929974-01-25-RK=25/.
CONN RCPT 22POS 0.1 TIN PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929974E-01-22-ND | 32AC6186 | 929974-01-22-RK |
| Product Name | Headers, Receptacles, Female Sockets | 80001138462 929974-01-22-Rk=22/.100/str/skt/1R/.125/bm/tin/r Rohs Compliant 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |