"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
3M BOARDMOUNT SOCKET, 929 SERIES
(PRICE/EACH), CONNECTOR, RCPT, 20POS, 1ROW, 2.54MM; CONNECTOR SYSTEMS:BOARD-TO-BOA
CONN RCPT 20POS 0.1 TIN PCB
CONNECTOR, RCPT, 20POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929974E-01-20-ND | 48651745 | 929974-01-20-RK | 26P0937 |
| Product Name | Headers, Receptacles, Female Sockets | Connector/Terminal/Pin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 20Pos, 1Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole Mount | |
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |