3M Headers, Receptacles, Female Sockets 929974-01-16

Description
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
Request a Quote Datasheet
Description
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 929974-01-16-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
929974-01-16-ND
Headers, Receptacles, Female Sockets 929974-01-16-ND
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"

"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 19-929974-01-16-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
19-929974-01-16-ND
Headers, Receptacles, Female Sockets 19-929974-01-16-ND
3M BOARDMOUNT SOCKET, 929 SERIES

3M BOARDMOUNT SOCKET, 929 SERIES

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
929974-01-16
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929974-01-16
3M BOARDMOUNT SOCKET, 929 SERIES

3M BOARDMOUNT SOCKET, 929 SERIES

Supplier's Site
Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Connector Systems 3M - 11J1138 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Connector Systems 3M
11J1138
Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Connector Systems 3M 11J1138
CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 929974-01-16-ND 929974-01-16 11J1138
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 1500 volts 1500 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1562-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details