3M Headers, Receptacles, Female Sockets 929974-01-12-RK

Description
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet
Description
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 929974E-01-12-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
929974E-01-12-ND
Headers, Receptacles, Female Sockets 929974E-01-12-ND
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 19-929974-01-12-RK-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
19-929974-01-12-RK-ND
Headers, Receptacles, Female Sockets 19-929974-01-12-RK-ND
3M BOARDMOUNT SOCKET, 929 SERIES

3M BOARDMOUNT SOCKET, 929 SERIES

Buy Now Datasheet
Connector, Receptacle, 12 Position, 1Row, 2.54Mm; Connector Systems 3M - 34P9358 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Position, 1Row, 2.54Mm; Connector Systems 3M
34P9358
Connector, Receptacle, 12 Position, 1Row, 2.54Mm; Connector Systems 3M 34P9358
CONNECTOR, RECEPTACLE, 12 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
929974-01-12-RK
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929974-01-12-RK
CONN RCPT 12POS 0.1 TIN PCB

CONN RCPT 12POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 929974E-01-12-ND 34P9358 929974-01-12-RK
Product Name Headers, Receptacles, Female Sockets Connector, Receptacle, 12 Position, 1Row, 2.54Mm; Connector Systems 3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Mount Through Hole
Voltage Rating 1500 volts 1500 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28526-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50018-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details