"11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
3M BOARDMOUNT SOCKET, 929 SERIES
Header Connector,PCB Mount,PLUG,11 Contacts,SKT,0.1 Pitch,PC TAIL Terminal
BOARD CONNECTOR, 11 CONTACT(S), 1 ROW(S), FEMALE, STRAIGHT, 0.1 INCH PITCH, SOLDER TERMINAL, BLACK INSULATOR, PLUG
CONN RCPT 11POS 0.1 TIN-LEAD PCB
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929974-01-11-ND | 98B3282 | 24AK1660 | 929974-01-11 |
| Product Name | Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,11 Contacts,skt,0.1 Pitch,pc Tail Terminal 3M | Board Connector, 11 Contact(S), 1 Row(S), Female, Straight, 0.1 Inch Pitch, Solder Terminal, Black Insulator, Plug 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |