"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
3M BOARDMOUNT SOCKET, 929 SERIES
BTB CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.1 TIN PCB
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929974-01-08-RK | 929974E-01-08-ND | 34P9355 | 929974-01-08-RK |
| Product Name | Connectors | Headers, Receptacles, Female Sockets | Btb Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole Mount | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |