"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
3M BOARDMOUNT SOCKET, 929 SERIES
CONN RCPT 6POS 0.1 TIN PCB
BTB CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
80000909491 929974-01-06-RK=6/.1
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929974E-01-06-ND | 929974-01-06-RK | 34P9353 | 80AH1293 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems 3M | 80000909491 929974-01-06-Rk=6/.100/str/skt/1R/.125/bm/tin/rohs Rohs Compliant 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole Mount | |
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |