3M Connectors Board to Board, PCB Mt Pin Hders & Recept 929974-01-05-RK

Description
7010348977 80000960155 5/BM SKT/1R/.125/ROHS
Request a Quote Datasheet
Description
7010348977 80000960155 5/BM SKT/1R/.125/ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 929974-01-05-RK - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
929974-01-05-RK
Connectors Board to Board, PCB Mt Pin Hders & Recept 929974-01-05-RK
7010348977 80000960155 5/BM SKT/1R/.125/ROHS

7010348977 80000960155 5/BM SKT/1R/.125/ROHS

Buy Now
Headers, Receptacles, Female Sockets - 929974E-01-05-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
929974E-01-05-ND
Headers, Receptacles, Female Sockets 929974E-01-05-ND
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 19-929974-01-05-RK-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
19-929974-01-05-RK-ND
Headers, Receptacles, Female Sockets 19-929974-01-05-RK-ND
3M BOARDMOUNT SOCKET, 929 SERIES

3M BOARDMOUNT SOCKET, 929 SERIES

Buy Now Datasheet
80000960155 929974-01-05-Rk =5/bm Skt/1R/.125/rohs Rohs Compliant 3M - 24AC3616 - Newark, An Avnet Company
Chicago, IL, United States
80000960155 929974-01-05-Rk =5/bm Skt/1R/.125/rohs Rohs Compliant 3M
24AC3616
80000960155 929974-01-05-Rk =5/bm Skt/1R/.125/rohs Rohs Compliant 3M 24AC3616
80000960155 929974-01-05-RK =5/BM SKT/1R/.125/ROHS ROHS COMPLIANT: YES

80000960155 929974-01-05-RK =5/BM SKT/1R/.125/ROHS ROHS COMPLIANT: YES

Supplier's Site
Btb Connector, Rcpt, 5Pos, 1Row; Connector Systems 3M - 34P9352 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Rcpt, 5Pos, 1Row; Connector Systems 3M
34P9352
Btb Connector, Rcpt, 5Pos, 1Row; Connector Systems 3M 34P9352
BTB CONNECTOR, RCPT, 5POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

BTB CONNECTOR, RCPT, 5POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
929974-01-05-RK
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929974-01-05-RK
CONN RCPT 5POS 0.1 TIN PCB

CONN RCPT 5POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 929974-01-05-RK 929974E-01-05-ND 24AC3616 34P9352 929974-01-05-RK
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Headers, Receptacles, Female Sockets 80000960155 929974-01-05-Rk =5/bm Skt/1R/.125/rohs Rohs Compliant 3M Btb Connector, Rcpt, 5Pos, 1Row; Connector Systems 3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Mount Through Hole
Voltage Rating 1500 volts 1500 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data