3M Headers, Receptacles, Female Sockets 929974-01-04-RK

Description
3M BOARDMOUNT SOCKET, 929 SERIES
Request a Quote Datasheet
Description
3M BOARDMOUNT SOCKET, 929 SERIES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 19-929974-01-04-RK-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
19-929974-01-04-RK-ND
Headers, Receptacles, Female Sockets 19-929974-01-04-RK-ND
3M BOARDMOUNT SOCKET, 929 SERIES

3M BOARDMOUNT SOCKET, 929 SERIES

Buy Now Datasheet
Socket Header, 4 Position, 1Row, 2.54Mm; Connector Systems 3M - 34P9351 - Newark, An Avnet Company
Chicago, IL, United States
Socket Header, 4 Position, 1Row, 2.54Mm; Connector Systems 3M
34P9351
Socket Header, 4 Position, 1Row, 2.54Mm; Connector Systems 3M 34P9351
SOCKET HEADER, 4 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Contact Material:Copper RoHS Compliant: Yes

SOCKET HEADER, 4 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
929974-01-04-RK
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929974-01-04-RK
3M BOARDMOUNT SOCKET, 929 SERIES

3M BOARDMOUNT SOCKET, 929 SERIES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 19-929974-01-04-RK-ND 34P9351 929974-01-04-RK
Product Name Headers, Receptacles, Female Sockets Socket Header, 4 Position, 1Row, 2.54Mm; Connector Systems 3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Mount Through Hole
Voltage Rating 1500 volts 1500 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26695-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29300-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details