3M Electronic Connector 929950-00

Description
2 Pos 2.54mm ST Box Shunt Jumper, Female, Gold/Nickel/Tin Product overview: 929950-00 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-929950-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos 2.54mm ST Box Shunt Jumper, Female, Gold/Nickel/Tin Product overview: 929950-00 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-929950-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
304-929950-00
Electronic Connector 304-929950-00
2 Pos 2.54mm ST Box Shunt Jumper, Female, Gold/Nickel/Tin Product overview: 929950-00 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-929950-00 can be used for catalog matching and distributor lookup.

2 Pos 2.54mm ST Box Shunt Jumper, Female, Gold/Nickel/Tin Product overview: 929950-00 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-929950-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1041630-929950-00 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1041630-929950-00
Connectors, Interconnects - Shunts, Jumpers 1041630-929950-00
Win Source Part Number: 1041630-929950-00 Category: Connectors, Interconnects>Shunts , Jumpers Series: 929 Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Unplated Package: Bulk Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 2,000 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.298" (7.57mm) Alternative Parts (Cross-Reference): 1-382811-6; 929957-08; 929952-10; 71363-102; 71363-102LF; 71363-202LF; 929955-0680-0013-873 5-8; 80001387358; 929950-00.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: 3M Other Names: 54007851240,929950,8 0-6200-8254-7,925250 ,929950-0,92995000,8 0-0013-8735-8,0-00-5 1115-60656-4,925250- R,929950-00-I,710003 5747,5400785124,9299 50-0-I,80620082547,8 0001387358 Base Product Number: 929950

Win Source Part Number: 1041630-929950-00
Category: Connectors, Interconnects>Shunts, Jumpers
Series: 929
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Unplated
Package: Bulk
Gender: Female Sockets
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 2,000
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.298" (7.57mm)
Alternative Parts (Cross-Reference): 1-382811-6; 929957-08; 929952-10; 71363-102; 71363-102LF; 71363-202LF; 929955-0680-0013-8735-8; 80001387358; 929950-00.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: 3M
Other Names: 54007851240,929950,80-6200-8254-7,925250,929950-0,92995000,80-0013-8735-8,0-00-51115-60656-4,925250-R,929950-00-I,7100035747,5400785124,929950-0-I,80620082547,80001387358
Base Product Number: 929950

Buy Now Datasheet
Shunts, Jumpers - 929950-00-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
929950-00-ND
Shunts, Jumpers 929950-00-ND
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Unplated"

"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Unplated"

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 929950-00 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
929950-00
Connectors Board to Board, PCB Mt Pin Hders & Recept 929950-00
7100035747 80001387358 SN MIDGIE,BLACK

7100035747 80001387358 SN MIDGIE,BLACK

Buy Now
Connector/Terminal/Pin - 32232566 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32232566
Connector/Terminal/Pin 32232566
(PRICE/EACH), JUMPER, 2 POSITION, 2.54MM; ACCESSORY TYPE:JUMPER; FOR USE WITH:0.025 PIN HEADERS; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:2.54MM; PRODUCT RANGE:929950 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), JUMPER, 2 POSITION, 2.54MM; ACCESSORY TYPE:JUMPER; FOR USE WITH:0.025 PIN HEADERS; NO. OF POSITIONS:2POSITIONS; PITCH SPACING:2.54MM; PRODUCT RANGE:929950 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Heilind Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 304-929950-00 1041630-929950-00 929950-00-ND 929950-00 32232566
Product Name Electronic Connector Connectors, Interconnects - Shunts, Jumpers Shunts, Jumpers Connectors Board to Board, PCB Mt Pin Hders & Recept Connector/Terminal/Pin
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10072354-S01-04LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details