"19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
80000909384 929870-01-19-RA=19/.
CONN RCPT 19POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929870-01-19-RA-ND | 34P9335 | 929870-01-19-RA |
| Product Name | Headers, Receptacles, Female Sockets | 80000909384 929870-01-19-Ra=19/.100/str/skt/1R/.125/lp/10U/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 1.0 amps | 1.0 amps |