"17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
80000909368 929870-01-17-RA=17/.
CONN RCPT 17POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929870-01-17-RA-ND | 34P9333 | 929870-01-17-RA |
| Product Name | Headers, Receptacles, Female Sockets | 80000909368 929870-01-17-Ra=17/.100/str/skt/1R/.125/lp/10U/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 1.0 amps | 1.0 amps |