The 3M Connector, Rcpt, 16Pos, 1Row, 2.54Mm (part number 34P9332) is designed for board-to-board applications with a pitch spacing of 2.54 mm and a single row of 16 contacts. It features a low profile that allows for board stacking as close as 0.150 inches. The connector is available with various plating options, including gold, tin lead, and matte tin, which can be selected based on specific application requirements. This connector has a current rating of 1 A and offers an insulation resistance greater than 1 vó 10^9Ω at 500 VDC. It can withstand a voltage of 1000 Vrms at sea level and operates within a temperature range of -40°C to 105°C. The materials used include glass-filled polyester (PBT) or high-temperature nylon, with a flammability rating of UL 94V-0. The connector is RoHS compliant and suitable for various soldering processes, including wave soldering, thanks to its solder stand-offs. It is important to note that the maximum recommended mating header pin length is 0.101 inches. This product is ideal for engineers looking for a reliable and compliant connector solution for their projects.
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 16POS 0.1 GOLD PCB
CONNECTOR, RCPT, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M157426-ND | 929870-01-16-RA | 34P9332 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 1.0 amps | 1.0 amps |