"13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
80001154675 929870-01-13-RB =13/1R/BM SKT/.100/STR/.125/30
80001154675 929870-01-13-RB =13/1R/BM SKT/.100/STR/.125/30
CONN RCPT 13POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929870-01-13-RB-ND | 32AC6179 | 929870-01-13-RB |
| Product Name | Headers, Receptacles, Female Sockets | 80001154675 929870-01-13-Rb =13/1R/bm Skt/.100/str/.125/30Av Rohs Compliant 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 1.0 amps | 1.0 amps |