"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 10POS 0.1 GOLD PCB
BOARD CONNECTOR, 10 CONTACT(S), 1 ROW(S), FEMALE, STRAIGHT, 0.1 INCH PITCH, SOLDER TERMINAL, BLACK INSULATOR, SOCKET
80620080095 929870-01-10-10=10/1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929870-01-10-10-ND | 929870-01-10-10 | 24AK1655 | 62R6600 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board Connector, 10 Contact(S), 1 Row(S), Female, Straight, 0.1 Inch Pitch, Solder Terminal, Black Insulator, Socket 3M | 80620080095 929870-01-10-10=10/1R/bmskt/.100/str/.125.10Ave/90 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |