"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 4POS 0.1 GOLD PCB
80001386442 929870-01-04-RB=4/.1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929870-01-04-RB-ND | 929870-01-04-RB | 75T9027 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 80001386442 929870-01-04-Rb=4/.100/str/skt/1R/.125/lp/30U"/rohs 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 1.0 amps | 1.0 amps |