"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
BTB CONN, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 2POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929870-01-02-RB-ND | 62R6592 | 929870-01-02-RB |
| Product Name | Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole Mount | Through Hole |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 1.0 amps | 1.0 amps |