3M Headers, Receptacles, Female Sockets 929870-01-02-RA

Description
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 3M157230-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3M157230-ND
Headers, Receptacles, Female Sockets 3M157230-ND
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
929870-01-02-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929870-01-02-RA
CONN RCPT 2POS 0.1 GOLD PCB

CONN RCPT 2POS 0.1 GOLD PCB

Supplier's Site
Btb Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems 3M - 34P9313 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems 3M
34P9313
Btb Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems 3M 34P9313
BTB CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Gender:Receptacle RoHS Compliant: Yes

BTB CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M157230-ND 929870-01-02-RA 34P9313
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Btb Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 1000 volts 1000 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1598-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28637-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details