"72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 72POS 0.1 GOLD PCB
BOARD CONNECTOR, 72 CONTACT(S), 2 ROW(S), FEMALE, STRAIGHT, SOLDER TERMINAL, SOCKET
CONNECTOR, RECEPTACLE, 36 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929852E-01-36-ND | 929852-01-36-RA | 24AK1653 | 18M8295 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board Connector, 72 Contact(S), 2 Row(S), Female, Straight, Solder Terminal, Socket 3M | Connector, Receptacle, 36 Position, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole Mount | |
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |