3M Headers, Receptacles, Female Sockets 929852-01-36-10

Description
"72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 929852-01-36-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
929852-01-36-ND
Headers, Receptacles, Female Sockets 929852-01-36-ND
"72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 929852-01-36-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
929852-01-36-10
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929852-01-36-10
CONN RCPT 72POS 0.1 GOLD PCB

CONN RCPT 72POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector, Socket, 72 Position, 2Row; Connector Systems 3M - 46F4437 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 72 Position, 2Row; Connector Systems 3M
46F4437
Board-Board Connector, Socket, 72 Position, 2Row; Connector Systems 3M 46F4437
BOARD-BOARD CONNECTOR, SOCKET, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series RoHS Compliant: No

BOARD-BOARD CONNECTOR, SOCKET, 72 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series RoHS Compliant: No

Supplier's Site
80620079436 929852-01-36-10=72/2R/bmskt/.100/str/.125/10Ave/ Rohs Compliant 3M - 29AC1864 - Newark, An Avnet Company
Chicago, IL, United States
80620079436 929852-01-36-10=72/2R/bmskt/.100/str/.125/10Ave/ Rohs Compliant 3M
29AC1864
80620079436 929852-01-36-10=72/2R/bmskt/.100/str/.125/10Ave/ Rohs Compliant 3M 29AC1864
80620079436 929852-01-36-10=72/2 R/BMSKT/.100/STR/.12 5/10AVE/ ROHS COMPLIANT: YES

80620079436 929852-01-36-10=72/2R/BMSKT/.100/STR/.125/10AVE/ ROHS COMPLIANT: YES

Supplier's Site
PC BOARD CONNECTOR;STRAIGHT DUAL ROW;FEMALE;GOLD PLATE - 70114995 - Allied Electronics, Inc.
Fort Worth, TX, USA
PC BOARD CONNECTOR;STRAIGHT DUAL ROW;FEMALE;GOLD PLATE
70114995
PC BOARD CONNECTOR;STRAIGHT DUAL ROW;FEMALE;GOLD PLATE 70114995
Finish Options 100-μ" 90⁄10 Solder Plate on Posts and Tails 10-μ" Selective Gold Over 50-μ" Nickel on Contact Post; 100-μ" 90⁄10 Solder Plate on Tail Portion

Finish Options

  • 100-μ" 90⁄10 Solder Plate on Posts and Tails
  • 10-μ" Selective Gold Over 50-μ" Nickel on Contact Post; 100-μ" 90⁄10 Solder Plate on Tail Portion
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 929852-01-36-ND 929852-01-36-10 46F4437 29AC1864 70114995
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 72 Position, 2Row; Connector Systems 3M 80620079436 929852-01-36-10=72/2R/bmskt/.100/str/.125/10Ave/ Rohs Compliant 3M PC BOARD CONNECTOR;STRAIGHT DUAL ROW;FEMALE;GOLD PLATE
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 1500 volts 1500 volts
Current Rating 2.0 amps 2.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DVI
Gender Female / Jack
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A99354-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole, Right Angle
View Details
Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details