"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 34POS 0.1 GOLD PCB
80001237231 929852-01-17-RB=34/.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929852-01-17-RB-ND | 929852-01-17-RB | 80R9132 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 80001237231 929852-01-17-Rb=34/.100/str/skt/2R/.125/bm/30U/rohs 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |