"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
3M BOARDMOUNT SOCKET, 929 SERIES
BOARD CONNECTOR, 34 CONTACT(S), 2 ROW(S), FEMALE, STRAIGHT, 0.1 INCH PITCH, SOLDER TERMINAL, BLACK INSULATOR, SOCKET
Header Connector,PCB Mount,PLUG,34 Contacts,SKT,0.1 Pitch,PC TAIL Terminal
CONN RCPT 34POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929852-01-17-ND | 24AK1651 | 21K4545 | 929852-01-17-10 |
| Product Name | Headers, Receptacles, Female Sockets | Board Connector, 34 Contact(S), 2 Row(S), Female, Straight, 0.1 Inch Pitch, Solder Terminal, Black Insulator, Socket 3M | Header Connector,pcb Mount,plug,34 Contacts,skt,0.1 Pitch,pc Tail Terminal 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |