3M Headers, Receptacles, Female Sockets 929852-01-16-RA

Description
"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 929852E-01-16-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
929852E-01-16-ND
Headers, Receptacles, Female Sockets 929852E-01-16-ND
"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 19-929852-01-16-RA-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
19-929852-01-16-RA-ND
Headers, Receptacles, Female Sockets 19-929852-01-16-RA-ND
3M BOARDMOUNT SOCKET, 929 SERIES

3M BOARDMOUNT SOCKET, 929 SERIES

Buy Now Datasheet
Rectangular Connectors - 929852-01-16-RA - 198350-929852-01-16-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 929852-01-16-RA
198350-929852-01-16-RA
Rectangular Connectors - 929852-01-16-RA 198350-929852-01-16-RA
Manufacturer: 3M Win Source Part Number: 198350-929852-01-16- RA Packaging: Bulk Number of Positions: 32 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 1500V Current Rating: 2A Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.325" (8.25mm) Contact Shape: Square Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 198350-929852-01-16-RA
Packaging: Bulk
Number of Positions: 32
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 1500V
Current Rating: 2A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.325" (8.25mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-929852-01-16-RA
Electronic Connector 315-929852-01-16-RA
32 Pos 2.54mm Female Socket Strip, Straight, Thru-Hole, Gold Product overview: 929852-01-16-RA from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-929852-01-16-RA can be used for catalog matching and distributor lookup.

32 Pos 2.54mm Female Socket Strip, Straight, Thru-Hole, Gold Product overview: 929852-01-16-RA from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-929852-01-16-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
80000909061 929852-01-16-Ra=32/.100/str/skt/2R/.125/bm/10U/rohs Rohs Compliant 3M - 80AH1291 - Newark, An Avnet Company
Chicago, IL, United States
80000909061 929852-01-16-Ra=32/.100/str/skt/2R/.125/bm/10U/rohs Rohs Compliant 3M
80AH1291
80000909061 929852-01-16-Ra=32/.100/str/skt/2R/.125/bm/10U/rohs Rohs Compliant 3M 80AH1291
80000909061 929852-01-16-RA=32/. 100/STR/SKT/2R/.125/ BM/10U/ROHS ROHS COMPLIANT: YES

80000909061 929852-01-16-RA=32/.100/STR/SKT/2R/.125/BM/10U/ROHS ROHS COMPLIANT: YES

Supplier's Site
3M Boardmount Socket, 929 Series, 929852-01-16-Ra 3M - 34P9291 - Newark, An Avnet Company
Chicago, IL, United States
3M Boardmount Socket, 929 Series, 929852-01-16-Ra 3M
34P9291
3M Boardmount Socket, 929 Series, 929852-01-16-Ra 3M 34P9291
3M Boardmount Socket, 929 Series, 929852-01-16-RA

3M Boardmount Socket, 929 Series, 929852-01-16-RA

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 929852-01-16-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
929852-01-16-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929852-01-16-RA
CONN RCPT 32POS 0.1 GOLD PCB

CONN RCPT 32POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 929852E-01-16-ND 198350-929852-01-16-RA 315-929852-01-16-RA 80AH1291 929852-01-16-RA
Product Name Headers, Receptacles, Female Sockets Rectangular Connectors - 929852-01-16-RA Electronic Connector 80000909061 929852-01-16-Ra=32/.100/str/skt/2R/.125/bm/10U/rohs Rohs Compliant 3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Through Hole
Voltage Rating 1500 volts 1500 volts 1500 volts
Current Rating 2.0 amps 2.0 amps 1.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data