"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
80001323676 929852-01-15-RB=30/2
CONN RCPT 30POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929852-01-15-RB-ND | 62R6587 | 929852-01-15-RB |
| Product Name | Headers, Receptacles, Female Sockets | 80001323676 929852-01-15-Rb=30/2R/bm Skt/.100/str/.125/30Ave/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |