"28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
3M BOARDMOUNT SOCKET, 929 SERIES
80000909046 929852-01-14-RA=28/.
80000909046 929852-01-14-RA=28/.
CONN RCPT 28POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929852E-01-14-ND | 32AC6167 | 929852-01-14-RA |
| Product Name | Headers, Receptacles, Female Sockets | 80000909046 929852-01-14-Ra=28/.100/str/skt/2R/.125/bm/10U/r Rohs Compliant 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |