"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
3M BOARDMOUNT SOCKET, 929 SERIES
CONN RCPT 24POS 0.1 GOLD PCB
Header Connector,PCB Mount,PLUG,12 Contacts,SKT,0.1 Pitch,PC TAIL Terminal
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929852-01-12-ND | 929852-01-12-10 | 94C0764 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,12 Contacts,skt,0.1 Pitch,pc Tail Terminal 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |