3M Headers, Receptacles, Female Sockets 929852-01-10-RA

Description
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 929852E-01-10-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
929852E-01-10-ND
Headers, Receptacles, Female Sockets 929852E-01-10-ND
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 19-929852-01-10-RA-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
19-929852-01-10-RA-ND
Headers, Receptacles, Female Sockets 19-929852-01-10-RA-ND
3M BOARDMOUNT SOCKET, 929 SERIES

3M BOARDMOUNT SOCKET, 929 SERIES

Buy Now Datasheet
Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M - 34P9284 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M
34P9284
Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M 34P9284
CONN, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Straight; Product Range:929 Series; Contact Material:Copper AlloyRoHS Compliant: Yes

CONN, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Straight; Product Range:929 Series; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
929852-01-10-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929852-01-10-RA
CONN RCPT 20POS 0.1 GOLD PCB

CONN RCPT 20POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 929852E-01-10-ND 34P9284 929852-01-10-RA
Product Name Headers, Receptacles, Female Sockets Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Straight Through Hole
Voltage Rating 1500 volts 1500 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003603AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 36 #
View Details
3 suppliers
Ribbon Cable Connectors - 102154-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details