"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
3M BOARDMOUNT SOCKET, 929 SERIES
7010396709 80000908956 10/.100/STR/SKT/2R/.
CONN RCPT 10POS 0.1 GOLD PCB
80000908956 929852-01-05-RA=10/.
CONN, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929852E-01-05-ND | 929852-01-05-RA | 929852-01-05-RA | 29AC1859 | 34P9278 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors Board to Board, PCB Mt Pin Hders & Recept | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 80000908956 929852-01-05-Ra=10/.100/str/skt/2R/.125/bm/10U/r. Rohs Compliant 3M | Conn, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole Straight | ||
| Voltage Rating | 1500 volts | 1500 volts | |||
| Current Rating | 2.0 amps | 2.0 amps |