"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
3M BOARDMOUNT SOCKET, 929 SERIES
CONN RCPT 8POS 0.1 GOLD PCB
80000908949 929852-01-04-RA=8/.1
80000908949 929852-01-04-RA=8/.1
CONNECTOR, HEADER, 8 POSITION, RECEPTACLE, 2 ROW, 2.54MM, THROUGH HOLE, GOLD, 8.25 MM INSULATION HEIGHT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929852E-01-04-ND | 929852-01-04-RA | 96AC7197 | 48642119 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 80000908949 929852-01-04-Ra=8/.100/str/skt/2R/.125/bm/10U/rohs Rohs Compliant 3M | Connector/Terminal/Pin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |