3M Connectors Board to Board, PCB Mt Pin Hders & Recept 929850-01-36-RA

Description
7010303676 80000908907 36/.100/STR/SKT/1R/. 125/BM/10U
Request a Quote Datasheet
Description
7010303676 80000908907 36/.100/STR/SKT/1R/. 125/BM/10U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 929850-01-36-RA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
929850-01-36-RA
Connectors Board to Board, PCB Mt Pin Hders & Recept 929850-01-36-RA
7010303676 80000908907 36/.100/STR/SKT/1R/. 125/BM/10U

7010303676 80000908907 36/.100/STR/SKT/1R/.125/BM/10U

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
929850-01-36-RA
Board to Board & Mezzanine Connectors 929850-01-36-RA
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Headers, Receptacles, Female Sockets - 929850E-01-36-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
929850E-01-36-ND
Headers, Receptacles, Female Sockets 929850E-01-36-ND
"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Socket Header, 36 Position, 1Row, 2.54Mm; Connector Systems 3M - 12M6744 - Newark, An Avnet Company
Chicago, IL, United States
Socket Header, 36 Position, 1Row, 2.54Mm; Connector Systems 3M
12M6744
Socket Header, 36 Position, 1Row, 2.54Mm; Connector Systems 3M 12M6744
SOCKET HEADER, 36 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Contact Material:CopperRoHS Compliant: Yes

SOCKET HEADER, 36 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 929850-01-36-RA 929850-01-36-RA 929850E-01-36-ND 12M6744
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Board to Board & Mezzanine Connectors Headers, Receptacles, Female Sockets Socket Header, 36 Position, 1Row, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector Board to Board Connector Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-G02-06ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
4 suppliers
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details