"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Boardmount Socket, Black Color, 1 A Current Rating
BOARD-BOARD CONNECTOR, SOCKET, 36 POSITION, 1ROW; Connector Systems:Board-to-Boa
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929850-01-36-ND | 70114993 | 46F4434 |
| Product Name | Headers, Receptacles, Female Sockets | Socket; Boardmount; 36; Copper Alloy; 100 uin. 90/10 Tin/Lead; 100 uin. Nickel | Board-Board Connector, Socket, 36 Position, 1Row; Connector Systems 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | |
| Mounting | Through Hole | Through Hole Mount | |
| Voltage Rating | 1500 volts | ||
| Current Rating | 2.0 amps | 1.0 amps |