"23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
3M BOARDMOUNT SOCKET, 929 SERIES
CONN RCPT 23POS 0.1 GOLD PCB
3M Boardmount Socket, 929 Series, 929850-01-23-RA
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929850E-01-23-ND | 929850-01-23-RA | 34P9263 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 3M Boardmount Socket, 929 Series, 929850-01-23-Ra 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |