"21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
3M BOARDMOUNT SOCKET, 929 SERIES
80000908782 929850-01-21-RA=21/.
CONN RCPT 21POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929850E-01-21-ND | 34P9260 | 929850-01-21-RA |
| Product Name | Headers, Receptacles, Female Sockets | 80000908782 929850-01-21-Ra=21/.100/str/skt/1R/.125/bm/10U/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |