7010318698 80000908642 7/.100/STR/SKT/1R/.1
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
3M BOARDMOUNT SOCKET, 929 SERIES
80000908642 929850-01-07-RA=7/.1
CONN RCPT 7POS 0.1 GOLD PCB
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929850-01-07-RA | 929850E-01-07-ND | 34P9238 | 929850-01-07-RA |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Receptacles, Female Sockets | 80000908642 929850-01-07-Ra=7/.100/str/skt/1R/.125/bm/10U/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |