3M BOARDMOUNT SOCKET, 929 SERIES
7000057202 80000908634 6/.100/STR/SKT/1R/.1
CONN RCPT 6POS 0.1 GOLD PCB
80000908634 929850-01-06-RA=6/.1
CONN, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19-929850-01-06-RA-ND | 929850-01-06-RA | 929850-01-06-RA | 96AC7196 | 45P2398 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors Board to Board, PCB Mt Pin Hders & Recept | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 80000908634 929850-01-06-Ra=6/.100/str/skt/1R/.125/bm/10U/rohs Rohs Compliant 3M | Conn, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole Straight | ||
| Voltage Rating | 1500 volts | 1500 volts | |||
| Current Rating | 2.0 amps | 2.0 amps |