3M Headers, Receptacles, Female Sockets 929850-01-02-30

Description
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 3M157415-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3M157415-ND
Headers, Receptacles, Female Sockets 3M157415-ND
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
929850-01-02-30
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929850-01-02-30
CONN RCPT 2POS 0.1 GOLD PCB

CONN RCPT 2POS 0.1 GOLD PCB

Supplier's Site
Conn, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems 3M - 34P9233 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems 3M
34P9233
Conn, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems 3M 34P9233
CONN, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Straight; Product Range:929 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Straight; Product Range:929 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M157415-ND 929850-01-02-30 34P9233
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through Hole Through Hole Straight
Voltage Rating 1500 volts 1500 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data